"Clock Generator, Clock Synchronizer IC 73.728MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC AUDIO CLK SOURCE PREC 16TSSOP
IC AUDIO CLK SOURCE PREC 16TSSOP
Clock Generator, Clock Synchronizer IC 73.728MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 16TSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1089-5-ND | 661GILF | 661GILF | 661GILF | 661GILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer; Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer; Clock Generator |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |