Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
RENESAS ELECTRONICS CORPORATION
651SDCGI -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK BUFFERS, DRIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
651SDCGI
Description
IC CLK BUFFER 1:4 200MHZ 8SOIC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC CLK BUFFER 1:4 200MHZ 8SOIC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
651SDCGI
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
651SDCGI
IC CLK BUFFER 1:4 200MHZ 8SOIC
IC CLK BUFFER 1:4 200MHZ 8SOIC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Operational Amplifiers
Product Number
651SDCGI
Product Name
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
Package Type
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Op Amps
2412901
Specs
Standards
RoHS
Package Type
DMP
Number of Pins
8
View Details
Advanced Linear Devices, Inc.
Instrumentation, Op Amps, Buffer Amps
ALD2721EPBL
Specs
Features
Rail-Rail-Out
Source Current (I
S
)
0.2000 milliamps
Slew Rate
1 V/µs
View Details
4
suppliers
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-8857902XC
Specs
Source Current (I
S
)
20 milliamps
Bandwidth
20 MHz
View Details
Texas Instruments
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier
BUF04701AIPWR
Specs
RoHS Compliant
RoHS
Supply Voltage (V
S
)
3.5 to 12 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
8
suppliers