Renesas Electronics Corporation Clock Buffers, Drivers 651MLF

Description
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1087-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1087-5-ND
Clock Buffers, Drivers 800-1087-5-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 651MLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
651MLF
Clock/Timing - Clock Buffers, Drivers 651MLF
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 800-1087-5-ND 651MLF
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 1.43 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CYW150OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details