Win Source Part Number: 983472-650R-27ILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 133.33MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1813-1,800-1813-
Base Product Number: 650R
Product Status: Obsolete
"Clock/Frequency Synthesizer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 20QSOP Product overview: 650R-27ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-27ILFT can be used for catalog matching and distributor lookup.
IC CLOCK SYNTHESIZER 20-SSOP
IC CLK/FREQ SYNTH 20QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 983472-650R-27ILFT | 800-1813-2-ND | 728-650R-27ILFT | 650R-27ILFT | 650R-27ILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |