Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 650R-11ILF

Description
Win Source Part Number: 1184904-650R-11ILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 80MHz Number of Circuits: 1 Standard Package: 55 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 650R11ILF; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS650R-11ILF-ND,ICS 650R-11ILF Base Product Number: 650R
Request a Quote Datasheet
Description
Win Source Part Number: 1184904-650R-11ILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 80MHz Number of Circuits: 1 Standard Package: 55 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 650R11ILF; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS650R-11ILF-ND,ICS 650R-11ILF Base Product Number: 650R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1184904-650R-11ILF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1184904-650R-11ILF
Win Source Part Number: 1184904-650R-11ILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 80MHz Number of Circuits: 1 Standard Package: 55 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 650R11ILF; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS650R-11ILF-ND,ICS 650R-11ILF Base Product Number: 650R

Win Source Part Number: 1184904-650R-11ILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 80MHz
Number of Circuits: 1
Standard Package: 55
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 650R11ILF;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS650R-11ILF-ND,ICS650R-11ILF
Base Product Number: 650R

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-650R-11ILF
Clock and Timing IC 728-650R-11ILF
IC CLK/FREQ SYNTH 20QSOP Product overview: 650R-11ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-11ILF can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 20QSOP Product overview: 650R-11ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-11ILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-11ILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
650R-11ILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 650R-11ILF
IC NETWORKING CLK SOURCE 20-SSOP

IC NETWORKING CLK SOURCE 20-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-11ILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
650R-11ILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 650R-11ILF
IC CLK/FREQ SYNTH 20QSOP

IC CLK/FREQ SYNTH 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1184904-650R-11ILF 728-650R-11ILF 650R-11ILF 650R-11ILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator
Bus Interface CMOS; CMOS CMOS CMOS; CMOS
Package Type Surface Mount; 20-SSOP (0.154", 3.90mm Width) Tube Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data