Renesas Electronics Corporation SSOP Clock and Timing IC 650R-07LFT

Description
IC NETWORKING CLK SOURCE 20-SSOP Product overview: 650R-07LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-07LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC NETWORKING CLK SOURCE 20-SSOP Product overview: 650R-07LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-07LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 728-650R-07LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
728-650R-07LFT
SSOP Clock and Timing IC 728-650R-07LFT
IC NETWORKING CLK SOURCE 20-SSOP Product overview: 650R-07LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-07LFT can be used for catalog matching and distributor lookup.

IC NETWORKING CLK SOURCE 20-SSOP Product overview: 650R-07LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-07LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-07LFT - 920816-650R-07LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-07LFT
920816-650R-07LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-07LFT 920816-650R-07LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 920816-650R-07LFT Operating Temperature Range: 0°C ~ 70°C Features: Clock/Frequency Synthesizer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS650-07 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS650R-07LFT, ICS650R-07LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920816-650R-07LFT
Operating Temperature Range: 0°C ~ 70°C
Features: Clock/Frequency Synthesizer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS650-07
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS650R-07LFT, ICS650R-07LFT-ND

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-07LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
650R-07LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 650R-07LFT
IC NETWORKING CLK SOURCE 20-SSOP

IC NETWORKING CLK SOURCE 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-650R-07LFT 920816-650R-07LFT 650R-07LFT
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-07LFT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 20-SSOP (0.154", 3.90mm Width) Surface Mount; 20-QSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data