Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - 64F3664HV 64F3664HV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197903-64F3664HV Packaging: Tray Core Processor: H8/300H Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197903-64F3664HV Packaging: Tray Core Processor: H8/300H Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 64F3664HV - 197903-64F3664HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 64F3664HV
197903-64F3664HV
Embedded - Embedded - Microcontrollers - 64F3664HV 197903-64F3664HV
Manufacturer: Renesas Electronics America Win Source Part Number: 197903-64F3664HV Packaging: Tray Core Processor: H8/300H Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 197903-64F3664HV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-64F3664HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-64F3664HV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-64F3664HV
IC MCU 16BIT 32KB FLASH 64QFP Product overview: 64F3664HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-64F3664HV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64QFP Product overview: 64F3664HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-64F3664HV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 197903-64F3664HV 685-64F3664HV
Product Name Embedded - Embedded - Microcontrollers - 64F3664HV 16-bit 16BIT 32KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 32 KB 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details