Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT 613MLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874230-613MLFT Operating Temperature Range: 0°C ~ 70°C Features: Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS613MLFT, ICS613MLFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874230-613MLFT Operating Temperature Range: 0°C ~ 70°C Features: Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS613MLFT, ICS613MLFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT - 874230-613MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT
874230-613MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT 874230-613MLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874230-613MLFT Operating Temperature Range: 0°C ~ 70°C Features: Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS613MLFT, ICS613MLFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874230-613MLFT
Operating Temperature Range: 0°C ~ 70°C
Features: Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS613
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS613MLFT, ICS613MLFT-ND

Buy Now Datasheet
SOIC Clock and Timing IC - 728-613MLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-613MLFT
SOIC Clock and Timing IC 728-613MLFT
IC CLOCK MULT LOW PHASE 16-SOIC Product overview: 613MLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLFT can be used for catalog matching and distributor lookup.

IC CLOCK MULT LOW PHASE 16-SOIC Product overview: 613MLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
613MLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 613MLFT
IC CLOCK MULT LOW PHASE 16-SOIC

IC CLOCK MULT LOW PHASE 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 874230-613MLFT 728-613MLFT 613MLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLFT SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data