The 601M-01ILFT is a low phase noise clock multiplier from Quarktwin Technology Ltd., designed for applications requiring high performance and low jitter. It operates with a crystal or clock input frequency range of 10 to 27 MHz and can generate output clocks up to 156 MHz at a supply voltage of 3.3V or 5V. The device features a patented Phase-Locked Loop (PLL) technology, achieving a low phase noise of -132 dBc/Hz at 10 kHz and a typical output jitter of 18 ps. This clock multiplier is packaged in a 16-pin narrow SOIC and is available in both industrial (-40 to 85°C) and commercial (0 to 70°C) temperature ranges. It requires minimal external components for operation, including decoupling capacitors and a fundamental mode crystal. The 601M-01ILFT is suitable for applications where low output jitter and phase noise are critical, making it a viable option for engineers looking for reliable clock generation solutions.
"Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 920814-601M-01ILFT
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS601-01
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1811-1, 800-1811-2, 800-1811-6, ICS601M01ILFT, ICS601M-01ILFT
IC CLK/FREQ SYNTH 16SOIC Product overview: 601M-01ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-601M-01ILFT can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 16SOIC
Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLK MULT LOW PH/NOISE 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1811-2-ND | 920814-601M-01ILFT | 728-601M-01ILFT | 601M-01ILFT | 601M-01ILFT | 601M-01ILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 601M-01ILFT | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC | Tape & Reel (TR) | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |