1 SOIC-16 Product overview: 601M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-601M-01ILF can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLK/FREQ SYNTH 16SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-601M-01ILF | 601M-01ILF | 601M-01ILF |
| Product Name | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | SOIC-16 | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator |