Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 601G-01LF

Description
"Clock/Frequency Synthesizer IC 156MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer IC 156MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1082-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1082-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1082-5-ND
"Clock/Frequency Synthesizer IC 156MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer IC 156MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 601G-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
601G-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 601G-01LF
IC CLK/FREQ SYNTH 16TSSOP

IC CLK/FREQ SYNTH 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 601G-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
601G-01LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 601G-01LF
IC CLK MULTIPLIER 16-TSSOP

IC CLK MULTIPLIER 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1082-5-ND 601G-01LF 601G-01LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY284108ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers