"Clock/Frequency Synthesizer IC 156MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK/FREQ SYNTH 16TSSOP Product overview: 601G-01ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-601G-01ILFT can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER 16-TSSOP
IC CLK/FREQ SYNTH 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 601G-01ILFT-ND | 728-601G-01ILFT | 601G-01ILFT | 601G-01ILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |