The 5X35023B-002NXGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, and includes an integrated crystal for added convenience. The device supports various output types, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with single-ended and differential outputs ranging from 1 MHz to 500 MHz. Key functionalities include Proactive Power Saving (PPS) and Performance-Power Balancing (PPB) features that optimize power consumption based on performance needs. The Dynamic Frequency Control (DFC) allows for dynamic switching between up to four different frequencies. The device also supports spread spectrum clocking to reduce electromagnetic interference (EMI). It operates with a low power consumption of less than 2 OºA for a 32.768 kHz clock, making it suitable for battery-powered applications. The I²C interface enables easy configuration and control of the device settings.
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5X35023B-002NXGI8 | 5X35023B-002NXGI8 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |