IC CLOCK GENERATOR 12DFN
CLOCK GENERATOR, PROG, 3 O/P, DFN-12; Clock IC Type:Clock Generator; Frequency:125MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:DFN; No. of Pins:12Pins; Operating Temperature RoHS Compliant: Yes
IC CLOCK GENERATOR 12DFN
Clock Generator IC 32.768kHz 3 12-UFDFN
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5X2503-000NDGI | 56AC7381 | 5X2503-000NDGI | 5X2503-000NDGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, Prog, 3 O/p, Dfn-12; Clock Ic Type Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1.71 to 1.89 volts | |
| Frequency | 0.0328 MHz | 125 MHz | 0.0328 MHz | 0.0328 MHz |