Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206039-5V991A-5JI8
Packaging: Tape and Reel
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 32
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206039-5V991A-5JI8 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5V991A-5JI8 |