Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221386-5V991A-2JG
Length: 14 mm
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 2.79 mm
Number of Pins: 32
Number of Outputs: 8
Width: 11.4 mm
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): 5V991A2JG;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 76 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221386-5V991A-2JG |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5V991A-2JG |