IC CLOCK GENERATOR 32TQFP Product overview: 5V9888TPFGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9888TPFGI can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32TQFP
Clock Generator IC 500MHz 1 32-LQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-5V9888TPFGI | 5V9888TPFGI | 5V9888TPFGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVDS, LVPECL, LVTTL | Clock Generator | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL |
| Package Type | Tray | Surface Mount; 32-LQFP | |
| Supply Voltage | 3.13 to 3.6 volts | 3.13 to 3.6 volts | |
| Frequency | 500 MHz | 1 MHz | 500 MHz |