IC 500MHz 1 32-LQFP
IC CLOCK GEN PLL 500MHZ 32TQFP Product overview: 5V9885TPFGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885TPFGI8 can be used for catalog matching and distributor lookup.
IC CLOCK GEN PLL 500MHZ 32TQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5V9885TPFGI8-ND | 728-5V9885TPFGI8 | 5V9885TPFGI8 | 668-5V9885TPFGI8 | 5V9885TPFGI8 | 5V9885TPFGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 500MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK GEN PLL 500MHZ 32TQFP | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | LVCMOS, LVDS, LVPECL, LVTTL | LVCMOS, LVDS, LVPECL, LVTTL | |||
| Package Type | Surface Mount; 32-LQFP | Tape & Reel (TR) | 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |