IC CLOCK GEN PLL 500MHZ 32TQFP Product overview: 5V9885TPFGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885TPFGI can be used for catalog matching and distributor lookup.
IC 500MHz 1 32-LQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
IC CLOCK GEN PLL 500MHZ 32TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5V9885TPFGI | 800-2579-ND | 5V9885TPFGI | 5V9885TPFGI | 5V9885TPFGI |
| Product Name | 500MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVDS, LVPECL, LVTTL | LVPECL; LVCMOS | 1 | LVCMOS, LVDS, LVPECL, LVTTL | |
| Package Type | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 500 MHz | 500 MHz | 500 MHz | 500 MHz |