IC CLOCK GEN PLL 500MHZ 28VFQFPN Product overview: 5V9885TNLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885TNLGI8 can be used for catalog matching and distributor lookup.
IC 500MHz 1 28-VQFN Exposed Pad
Win Source Part Number: 980112-5V9885TNLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT5V9885TNLGI8-ND,I
Base Product Number: 5V9885
Product Status: Obsolete
IC CLOCK GEN PLL 500MHZ 28VFQFPN
IC CLOCK GEN PLL 500MHZ 28VFQFPN
IC CLOCK GEN PLL 500MHZ 28VFQFPN
IC CLOCK GEN PLL 500MHZ 28VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5V9885TNLGI8 | 5V9885TNLGI8-ND | 980112-5V9885TNLGI8 | 5V9885TNLGI8 | 5V9885TNLGI8 | 668-5V9885TNLGI8 | 5V9885TNLGI8 |
| Product Name | 500MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK GEN PLL 500MHZ 28VFQFPN | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVDS, LVPECL, LVTTL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | LVCMOS, LVDS, LVPECL, LVTTL | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 28-VQFN Exposed Pad | Surface Mount; 28-VQFN Exposed Pad | Surface Mount; Surface Mount | 28-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 1 MHz | 500 MHz | 500 MHz |