Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5V927PGI8 5V927PGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039504-5V927PGI8 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 16 Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039504-5V927PGI8 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 16 Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5V927PGI8 - 1039504-5V927PGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5V927PGI8
1039504-5V927PGI8
OEM Parts - OEM Parts (0 - 9) - 5V927PGI8 1039504-5V927PGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039504-5V927PGI8 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 16 Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039504-5V927PGI8
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 16
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 130 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039504-5V927PGI8
Product Name OEM Parts - OEM Parts (0 - 9) - 5V927PGI8
Unlock Full Specs
to access all available technical data