Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5V80015NLGI8

Description
Win Source Part Number: 1315853-5V80015NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5V80015 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315853-5V80015NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5V80015 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1315853-5V80015NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1315853-5V80015NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1315853-5V80015NLGI8
Win Source Part Number: 1315853-5V80015NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5V80015 Product Status: Obsolete

Win Source Part Number: 1315853-5V80015NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5V80015
Product Status: Obsolete

Buy Now
Clock and Timing IC - 728-5V80015NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5V80015NLGI8
Clock and Timing IC 728-5V80015NLGI8
Product overview: 5V80015NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V80015NLGI8 can be used for catalog matching and distributor lookup.

Product overview: 5V80015NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V80015NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V80015NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5V80015NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5V80015NLGI8
IC CLK GENERATION CHIP 16QFN

IC CLK GENERATION CHIP 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1315853-5V80015NLGI8 728-5V80015NLGI8 5V80015NLGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data