IC CLOCK GENERATOR 32VFQFPN Product overview: 5V49EE904NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE904NLGI8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 874322-5V49EE904NLGI
Series: VersaClock® III
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Multiplexer IC 200MHz 1 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5V49EE904
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5V49EE904NLGI8, IDT5V49EE904NLGI8-ND
Clock Generator, Multiplexer IC 200MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
Clock Generator, Multiplexer IC 200MHz 1 32-VFQFN Exposed Pad
IC PLL CLK GEN 200MHZ 32VFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5V49EE904NLGI8 | 874322-5V49EE904NLGI8 | 5V49EE904NLGI8-ND | 5V49EE904NLGI8 | 5V49EE904NLGI8 | 5V49EE904NLGI8 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE904NLGI8 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | 1 | CMOS; TTL; LVCMOS, LVTTL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 32-VFQFPN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |