IC CLOCK GENERATOR 28TSSOP
Clock Generator, Multiplexer IC 200MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5V49EE903PGGI | 5V49EE903PGGI | 5V49EE903PGGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes with Bypass; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | SSOP | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |