IC CLOCK GENERATOR 32VFQFPN Product overview: 5V49EE902NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE902NLGI can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32VFQFPN
Clock Generator, Multiplexer IC 500MHz 1 32-VFQFN Exposed Pad
CLOCK GENERATOR, 500MHZ, VFQFPN-32; Clock IC Type:Clock Generator; Frequency:500MHz; No. of Outputs:7Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:32Pins; Operating TemperatureRoHS Compliant: Yes
IC CLOCK GEN PLL 500MHZ 32VFQFPN
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5V49EE902NLGI | 5V49EE902NLGI | 5V49EE902NLGI | 47AC2545 | 5V49EE902NLGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 500Mhz, Vfqfpn-32; Clock Ic Type Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL | ||
| Package Type | Tray | Surface Mount; 32-VFQFN Exposed Pad | VFQFPN | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz |