Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 5V49EE901PGGI8

Description
"Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 5V49EE901PGGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
5V49EE901PGGI8-ND
Clock Generators, PLLs, Frequency Synthesizers 5V49EE901PGGI8-ND
"Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5V49EE901PGGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
5V49EE901PGGI8
Clock Generators, PLLs, Frequency Synthesizers 5V49EE901PGGI8
Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173", 4.40mm Width)

Clock Generator, Multiplexer IC 500MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE901PGGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5V49EE901PGGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5V49EE901PGGI8
IC CLOCK GENERATOR 28TSSOP

IC CLOCK GENERATOR 28TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE901PGGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5V49EE901PGGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5V49EE901PGGI8
IC CLK GEN EEPROM PROGR 28TSSOP

IC CLK GEN EEPROM PROGR 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 5V49EE901PGGI8-ND 5V49EE901PGGI8 5V49EE901PGGI8 5V49EE901PGGI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Multiplexer; Clock Generator Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Application Specific Clock/Timing - CY28317PVXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details