Clock Generator, Multiplexer IC 500MHz 1 32-VFQFN Exposed Pad
IC PLL CLK GEN 500MHZ 24VQFN
Clock Generator, Multiplexer IC 500MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VFQFPN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5V49EE901-064PGGI-ND | 5V49EE901-064PGGI | 5V49EE901-064PGGI | 5V49EE901-064PGGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL | 1 | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |