IC PLL CLK GEN 500MHZ 28QFN
IC CLOCK GENERATOR 28QFN
Clock Generator, Multiplexer IC 500MHz 1 28-VFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5V49EE701-075NDGI8 | 5V49EE701-075NDGI8 | 5V49EE701-075NDGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-VFQFN Exposed Pad | |
| Frequency | 500 MHz | 1 MHz | 500 MHz |
| Bus Interface | Clock Generator, Multiplexer | CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL |