IC CLOCK GENERATOR 24QFN Product overview: 5V49EE501NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE501NLGI8 can be used for catalog matching and distributor lookup.
IC CLK GEN EEPROM PROGR 24QFN
Clock Generator, Multiplexer IC 500MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
IC CLK GEN EEPROM PROGR 24QFN
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5V49EE501NLGI8 | 5V49EE501NLGI8 | 5V49EE501NLGI8 | 5V49EE501NLGI8 | 5V49EE501NLGI8 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL | Clock Generator, Multiplexer | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 200 MHz | 500 MHz | 500 MHz | 1 MHz | 500 MHz |