Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 5V41315PGGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144898-5V41315PGGI8 Length: 5 mm Thickness: 1 mm Number of Pins: 16 Width: 4.4 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144898-5V41315PGGI8 Length: 5 mm Thickness: 1 mm Number of Pins: 16 Width: 4.4 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 - 1144898-5V41315PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8
1144898-5V41315PGGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 1144898-5V41315PGGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144898-5V41315PGGI8 Length: 5 mm Thickness: 1 mm Number of Pins: 16 Width: 4.4 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144898-5V41315PGGI8
Length: 5 mm
Thickness: 1 mm
Number of Pins: 16
Width: 4.4 mm
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
Clock and Timing IC - 728-5V41315PGGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5V41315PGGI8
Clock and Timing IC 728-5V41315PGGI8
IC Product overview: 5V41315PGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V41315PGGI8 can be used for catalog matching and distributor lookup.

IC Product overview: 5V41315PGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V41315PGGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5V41315PGGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5V41315PGGI8
IC

IC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
5V41315PGGI8
Clock Generators, PLLs, Frequency Synthesizers 5V41315PGGI8
IC

IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1144898-5V41315PGGI8 728-5V41315PGGI8 5V41315PGGI8 5V41315PGGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V41315PGGI8 Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data