Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5V41186PGG8 5V41186PGG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039502-5V41186PGG8 Length: 6.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039502-5V41186PGG8 Length: 6.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5V41186PGG8 - 1039502-5V41186PGG8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5V41186PGG8
1039502-5V41186PGG8
OEM Parts - OEM Parts (0 - 9) - 5V41186PGG8 1039502-5V41186PGG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039502-5V41186PGG8 Length: 6.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1 mm Number of Pins: 20 Width: 4.4 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039502-5V41186PGG8
Length: 6.5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 1 mm
Number of Pins: 20
Width: 4.4 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039502-5V41186PGG8
Product Name OEM Parts - OEM Parts (0 - 9) - 5V41186PGG8
Unlock Full Specs
to access all available technical data