Manufacturer: Renesas Electronics America
Win Source Part Number: 874319-5V41066PGGI8
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5V41066
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5V41066PGGI8, IDT5V41066PGGI8-ND
IC CLK GEN SPRED SPECTRM 20TSSOP Product overview: 5V41066PGGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-5V41066PGGI8 can be used for catalog matching and distributor lookup.
IC CLK GEN SPRED SPECTRM 20TSSOP
CLOCK SYNTHESISER, -40 TO 85DEG C ROHS COMPLIANT: YES
Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 874319-5V41066PGGI8 | 763-5V41066PGGI8 | 5V41066PGGI8 | 85AJ8084 | 5V41066PGGI8 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 5V41066PGGI8 | Clock and Timing IC | Clock/Timing - Application Specific | Clock Synthesiser, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 20-TSSOP | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS |