IC CLK GEN SPRED SPECTRM 20TSSOP Product overview: 5V41066PGG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-5V41066PGG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192145-5V41066PGG
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT5V41066PGG,IDT5V4
Base Product Number: 5V41066
Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 20-TSSOP
IC CLK GEN SPRED SPECTRM 20TSSOP
CLK GEN/SYNTHESISER, 200MHZ, 0TO70DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-5V41066PGG | 1192145-5V41066PGG | 5V41066PGG | 5V41066PGG | 50AH1551 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock/Timing - Application Specific | Clk Gen/synthesiser, 200Mhz, 0To70Deg C Rohs Compliant Renesas |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | LVDS; HCSL, LVDS | ||
| Package Type | Tube | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz | 200 MHz |