Win Source Part Number: 1380965-5V41065PGG
Category: Integrated Circuits (ICs)>Clock/Timing>A
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 96 pcs
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 5V41065
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC CLK GEN SPRED SPECTRM 16TSSOP Product overview: 5V41065PGG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-5V41065PGG can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
IC CLK GEN SPRED SPECTRM 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1380965-5V41065PGG | 763-5V41065PGG | 5V41065PGG | 5V41065PGG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; HCSL, LVDS | HCSL, LVDS | LVDS; HCSL, LVDS | |
| Package Type | 16-TSSOP (0.173", 4.40mm Width) | Tube | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |