IC CLK GEN 1:1 16QFN Product overview: 5V41064NLG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-5V41064NLG can be used for catalog matching and distributor lookup.
IC CLK GEN 1:1 16QFN
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 16-VFQFPN (3x3)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-5V41064NLG | 5V41064NLG | 5V41064NLG |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | |
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 16-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 25 MHz | 100 MHz | 100 MHz |