The 5V19EE903NLGI8 is a programmable clock generator from Quarktwin Technology Ltd. designed for high-performance applications. It features a compact QFN32 package and operates with a supply voltage of 3.3V. The device includes four internal phase-locked loops (PLLs) that can generate up to nine unique output frequencies ranging from 4.9 kHz to 200 MHz, supporting various output standards such as LVTTL, LVPECL, LVDS, and HCSL. This clock generator is equipped with an integrated voltage-controlled crystal oscillator (VCXO) and offers programmable loop bandwidth settings, allowing for flexibility in design. It also includes redundant clock inputs with glitchless auto switchover capabilities, enhancing reliability in applications. The device can be configured via a fast I²C interface, and it features an internal non-volatile EEPROM for saving configurations. The 5V19EE903NLGI8 is suitable for applications requiring precise timing solutions, such as telecommunications, data communications, and consumer electronics, where space and performance are critical.
IC CLK GEN VCXO PROGR 32QFN
Clock Generator, Multiplexer IC 200MHz 1 32-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5V19EE903NLGI8 | 5V19EE903NLGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Frequency | 200 MHz | 200 MHz |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |