Buffer/Driver IC 200MHz 1 32-LQFP
Buffer/Driver IC 200MHz 1 32-LQFP
IC CLK BUFFER/DVR 1:10 32TQFP
IC CLK BUFFER/DVR 1:10 32TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1988-ND | 5T9950PFGI | 5T9950PFGI | 5T9950PFGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Clock Generator | Buffer/Driver; Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |