Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039498-5T9950APFI
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Pins: 32
Categories: OEM Parts(0-9)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039498-5T9950APFI |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5T9950APFI |