Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319597-5T93GL16NLGI
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 650 MHz
Number of Circuits: 1
Standard Package: 130
Mounting: Surface Mount
Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL
Output: LVDS
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 52-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 52-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5T93GL16NLGI,IDT5
Base Product Number: 5T93GL
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC CLK BUF 2:16 650MHZ 52VFQFPN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1319597-5T93GL16NLGI | 5T93GL16NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | |
| Package Type | Surface Mount; 52-VFQFN Exposed Pad | Surface Mount; Surface Mount |