Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T93GL04PGGI8 5T93GL04PGGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856798-5T93GL04PGGI8 Series: TeraBuffer™ II Features: Clock IC 450 MHz Package: Reel - TR Part Status: Obsolete Family Name: IDT5T93L04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5T93GL04PGGI8, IDT5T93GL04PGGI8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856798-5T93GL04PGGI8 Series: TeraBuffer™ II Features: Clock IC 450 MHz Package: Reel - TR Part Status: Obsolete Family Name: IDT5T93L04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5T93GL04PGGI8, IDT5T93GL04PGGI8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T93GL04PGGI8
856798-5T93GL04PGGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T93GL04PGGI8 856798-5T93GL04PGGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 856798-5T93GL04PGGI8 Series: TeraBuffer™ II Features: Clock IC 450 MHz Package: Reel - TR Part Status: Obsolete Family Name: IDT5T93L04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5T93GL04PGGI8, IDT5T93GL04PGGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 856798-5T93GL04PGGI8
Series: TeraBuffer™ II
Features: Clock IC 450 MHz
Package: Reel - TR
Part Status: Obsolete
Family Name: IDT5T93L04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5T93GL04PGGI8, IDT5T93GL04PGGI8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5T93GL04PGGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5T93GL04PGGI8
Clock/Timing - Clock Buffers, Drivers 5T93GL04PGGI8
IC CLK BUFFER 2:4 450MHZ 24TSSOP

IC CLK BUFFER 2:4 450MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 856798-5T93GL04PGGI8 5T93GL04PGGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T93GL04PGGI8 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801FXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 74LVC16344APVG - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details