Win Source Part Number: 1350191-5T9306NLGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Series: TeraBuffer™ II
Type: Fanout Buffer (Distribution) , Multiplexer
Package: Tray
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 490
Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL
Output: LVDS
Voltage - Supply: 2.3V ~ 2.7V
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5T9306
CLOCK BUFFER, 1GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:6 1GHZ 28VFQFPN
IC CLK BUFFER 2:6 1GHZ 28VFQFPN
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1350191-5T9306NLGI | 50AH1549 | 5T9306NLGI | 5T9306NLGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 1Ghz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | ||
| Package Type | 28-VQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts |