Renesas Electronics Corporation Clock Buffers, Drivers 5T9304PGG8

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 5T9304PGG8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
5T9304PGG8-ND
Clock Buffers, Drivers 5T9304PGG8-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9304PGG8
856797-5T9304PGG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9304PGG8 856797-5T9304PGG8
Manufacturer: Renesas Electronics America Win Source Part Number: 856797-5T9304PGG8 Series: TeraBuffer™ Features: Clock IC 450 MHz Package: Reel - TR Family Name: 5T9304 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5T9304PGG8, IDT5T9304PGG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 856797-5T9304PGG8
Series: TeraBuffer™
Features: Clock IC 450 MHz
Package: Reel - TR
Family Name: 5T9304
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5T9304PGG8, IDT5T9304PGG8-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5T9304PGG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5T9304PGG8
Clock/Timing - Clock Buffers, Drivers 5T9304PGG8
IC CLOCK BUFFER MUX 2:4 24-TSSOP

IC CLOCK BUFFER MUX 2:4 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 5T9304PGG8-ND 856797-5T9304PGG8 5T9304PGG8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9304PGG8 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13209-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers