Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 28-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5T9050PGGI |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.3 to 2.7 volts |
| Switching Frequency | 200000 kHz |