Win Source Part Number: 1269839-5PB1216NDGK
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tray
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 624
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-5PB1216NDGK
Base Product Number: 5PB1216
CLOCK BUFFER, 200MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
VFQFPN 3.00X3.00X0.90 MM, 0.40MM
VFQFPN 3.00X3.00X0.90 MM, 0.40MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269839-5PB1216NDGK | 50AJ9379 | 5PB1216NDGK | 5PB1216NDGK |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 105Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Clock Buffer; Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |