Win Source Part Number: 1348625-5PB1213NTGK8
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 3,000
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (2x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5PB1213
DFN 2.00X2.00X0.75 MM, 0.40MM PI
CLOCK BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1348625-5PB1213NTGK8 | 5PB1213NTGK8 | 85AJ8073 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, -40 To 105Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | ||
| Package Type | 10-WFDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |