The 5PB1206NDGK8 is a high-performance clock fanout buffer from Quarktwin Technology Ltd., designed to distribute clock signals with a fan-out of 1:6. It supports input signals from both square wave (LVCMOS) and clipped sine wave sources, making it versatile for various applications. This device operates with a supply voltage range of 1.8V to 3.3V and features extremely low operating and standby current consumption, which is beneficial for power-sensitive applications such as smart mobile devices and automotive systems. The 5PB1206NDGK8 offers low RMS additive phase jitter, ensuring high signal integrity. It includes individual output enable (OE) pins for each output, allowing for flexible control of the clock outputs. The device is housed in a compact 20-pin VFQFPN package and is rated for an industrial temperature range of -40°C to +105°C, making it suitable for demanding environments. Additionally, it requires minimal external components for operation, with a recommended 0.01µF bypass capacitor on each VDD pin and a 33Ω series termination resistor on each clock output pin to achieve optimal performance.
Clock Fanout Buffer (Distribution) IC 1:6 200 MHz 20-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5PB1206NDGK8 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.71 to 3.46 volts |
| Switching Frequency | 200000 kHz |