Renesas Electronics Corporation Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers 5PB1204CMGK8

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Clock Buffer Product Status: Active Base Product Number: 5PB1204 Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Clock Buffer Product Status: Active Base Product Number: 5PB1204 Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers
Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Clock Buffer Product Status: Active Base Product Number: 5PB1204 Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Clock Buffer
Product Status: Active
Base Product Number: 5PB1204
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-UFQFN

Buy Now Datasheet
Clock Buffers, Drivers - 5PB1204CMGK8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1204CMGK8
Clock Buffers, Drivers 5PB1204CMGK8
COL 2.50X2.50X0.50 MM, 0.40MM PI

COL 2.50X2.50X0.50 MM, 0.40MM PI

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 5PB1204CMGK8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1204CMGK8
Clock/Timing - Clock Buffers, Drivers 5PB1204CMGK8
COL 2.50X2.50X0.50 MM, 0.40MM PI

COL 2.50X2.50X0.50 MM, 0.40MM PI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 5PB1204CMGK8 5PB1204CMGK8
Product Name Integrated Circuits (ICs) -Clock/Timing- Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Buffer; Clock Driver Clock Driver
Package Type 16-UFQFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13123-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers