The 5PB1108PGGK is a high-performance LVCMOS clock buffer from Quarktwin Technology Ltd., designed to provide a fan-out of 1:8 with a maximum frequency of 200 MHz. It features very low pin-to-pin skew of less than 50 ps and an additive phase jitter of less than 50 fs RMS, making it suitable for applications requiring precise clock distribution. The device operates within a supply voltage range of 1.8V to 3.3V and includes a synchronous glitch-free output enable function to prevent incorrect output clock cycles during transitions. It is available in a 16-pin TSSOP package and is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +105°C. This product is applicable in various fields, including industrial and automotive applications such as radar and lidar systems.
Clock Fanout Buffer (Distribution) IC 1:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 5PB1108PGGK |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.71 to 3.46 volts |
| Switching Frequency | 200000 kHz |