Win Source Part Number: 1350197-5PB1108CMGI
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Strip
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5PB1108
IC CLOCK BUFFER 1:8 16QFN
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK BUFFER 1:8 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1350197-5PB1108CMGI | 5PB1108CMGI | 50AH1542 | 5PB1108CMGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | 16-UFQFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |