Win Source Part Number: 1269834-5PB1106PGGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2893-5
Base Product Number: 5PB1106
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK BUFFER 1:6 14TSSOP
IC CLOCK BUFFER 1:6 14TSSOP
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269834-5PB1106PGGI | 50AH1541 | 5PB1106PGGI | 5PB1106PGGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 14-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |